Diode Standard 600V 3A Surface Mount SMBflat
Diode Standard 600V 3A Surface Mount SMBflat
Diode Standard 600V 3A Surface Mount SMBflat
Automotive 600 V, 3 A Turbo 2 Ultrafast Diode Product overview: STTH3R06UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R06UFY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 124710-STTH3R06UFY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 3A SMBFLAT
Rectifiers Automotive Turbo 2 ultrafast high voltage rectifiers
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-STTH3R06UFYDKR-ND | 280-STTH3R06UFY | 124710-STTH3R06UFY | STTH3R06UFY | STTH3R06UFY | 41Y6002 |
| Product Name | Single Diodes | Automotive 600 V 3 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH3R06UFY | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | Cut Tape | SMB | SMBFlat | |||
| RoHS Compliant | RoHS | |||||
| IO | 3 amps | |||||
| Diode Type | Standard |