onsemi Single Diodes SURD8530T4G-VF01

Description
DIODE STANDARD 300V 5A DPAK
Request a Quote Datasheet
Description
DIODE STANDARD 300V 5A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-SURD8530T4G-VF01CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 5A DPAK

DIODE STANDARD 300V 5A DPAK

Buy Now Datasheet
Single Diodes - 488-SURD8530T4G-VF01TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 5A Surface Mount DPAK

Diode Standard 300V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 488-SURD8530T4G-VF01DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 300V 5A DPAK

DIODE STANDARD 300V 5A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SURD8530T4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SURD8530T4G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers SURD8530T4G-VF01
DIODE GEN PURP 300V 5A DPAK

DIODE GEN PURP 300V 5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers REC 5A 300V ULTRAF

Rectifiers REC 5A 300V ULTRAF

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number 488-SURD8530T4G-VF01CT-ND SURD8530T4G-VF01 SURD8530T4G-VF01
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220836 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
High Voltage Power Rectifiers - HRSCFS8000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 300 volts
View Details