LINE 3.3V 0.65PF 0.15R ESD SLP27
LINE 3.3V 0.65PF 0.15R ESD SLP27
LINE 3.3V 0.65PF 0.15R ESD SLP27
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-SVS03346PDRU.NCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 7-UFDFN |
| VC | 4.5 volts |