PANJIT SemiConductor Schottky 100V 12A Diode and Rectifier SVT12100V_R1_00001

Description
DIODE SCHOTTKY 100V 12A TO277 Product overview: SVT12100V_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVT12100V_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 12A TO277 Product overview: SVT12100V_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVT12100V_R1_000 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 12A Diode and Rectifier - 280-SVT12100V_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 12A Diode and Rectifier
280-SVT12100V_R1_00001
Schottky 100V 12A Diode and Rectifier 280-SVT12100V_R1_00001
DIODE SCHOTTKY 100V 12A TO277 Product overview: SVT12100V_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVT12100V_R1_000 01 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 12A TO277 Product overview: SVT12100V_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SVT12100V_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-SVT12100V_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277

Diode Schottky 100V 12A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - 3757-SVT12100V_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277

Diode Schottky 100V 12A Surface Mount TO-277

Buy Now Datasheet
Single Diodes - 3757-SVT12100V_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 12A Surface Mount TO-277

Diode Schottky 100V 12A Surface Mount TO-277

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367207-SVT12100V_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367207-SVT12100V_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367207-SVT12100V_R1_00001
Win Source Part Number: 1367207-SVT12100V_R1 _00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277 Base Product Number: SVT1210 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 670 mV @ 12 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 100 V Capacitance @ Vr, F: 1200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367207-SVT12100V_R1_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277
Base Product Number: SVT1210
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 670 mV @ 12 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 1200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SVT12100V_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SVT12100V_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers SVT12100V_R1_00001
DIODE SCHOTTKY 100V 12A TO277

DIODE SCHOTTKY 100V 12A TO277

Supplier's Site
Single Diodes SVT12100V_R1_00001
DIODE SCHOTTKY 100V 12A TO277

DIODE SCHOTTKY 100V 12A TO277

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SVT12100V_R1_00001 3757-SVT12100V_R1_00001TR-ND 1367207-SVT12100V_R1_00001 SVT12100V_R1_00001 SVT12100V_R1_00001
Product Name Schottky 100V 12A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data