STMicroelectronics, Inc. Single Diodes STTH810G

Description
Diode Standard 1000V 8A Surface Mount D2PAK
Request a Quote Datasheet
Description
Diode Standard 1000V 8A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - STTH810G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH810G-ND
Single Diodes STTH810G-ND
Diode Standard 1000V 8A Surface Mount D2PAK

Diode Standard 1000V 8A Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH810G
Diode and Rectifier 280-STTH810G
Ultrafast recovery - high voltage diode Product overview: STTH810G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810G can be used for catalog matching and distributor lookup.

Ultrafast recovery - high voltage diode Product overview: STTH810G from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH810G - 1262213-STTH810G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH810G
1262213-STTH810G
Diodes, Rectifiers - Single - STTH810G 1262213-STTH810G
Manufacturer: STMicroelectronics Win Source Part Number: 1262213-STTH810G Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 85ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: STTH810 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Voltage - Forward (Vf) (Maximum) at If: 2V at 8A Current - Reverse Leakage at Vr: 5μA at 1000V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262213-STTH810G
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 85ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: STTH810
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Voltage - Forward (Vf) (Maximum) at If: 2V at 8A
Current - Reverse Leakage at Vr: 5μA at 1000V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - STTH810G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH810G
Discrete Semiconductor Products - Diodes - Rectifiers STTH810G
DIODE GEN PURP 1KV 8A D2PAK

DIODE GEN PURP 1KV 8A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers
Product Number STTH810G-ND 280-STTH810G 1262213-STTH810G STTH810G
Product Name Single Diodes Diode and Rectifier Diodes, Rectifiers - Single - STTH810G Discrete Semiconductor Products - Diodes - Rectifiers
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Configuration Single
Unlock Full Specs
to access all available technical data