STMicroelectronics, Inc. Single Diodes STTH30R02DJF-TR

Description
Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12869-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12869-1-ND
Single Diodes 497-12869-1-ND
Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)

Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-12869-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12869-6-ND
Single Diodes 497-12869-6-ND
Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)

Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-12869-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12869-2-ND
Single Diodes 497-12869-2-ND
Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)

Diode Standard 200V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
SMD 200V 30A Diode and Rectifier
280-STTH30R02DJF-TR
SMD 200V 30A Diode and Rectifier 280-STTH30R02DJF-TR
200V 30A Ultrafast Rectifier Diode, SMD Product overview: STTH30R02DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R02DJF-TR can be used for catalog matching and distributor lookup.

200V 30A Ultrafast Rectifier Diode, SMD Product overview: STTH30R02DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R02DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH30R02DJF-TR - 1262189-STTH30R02DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30R02DJF-TR
1262189-STTH30R02DJF-TR
Diodes, Rectifiers - Single - STTH30R02DJF-TR 1262189-STTH30R02DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1262189-STTH30R02DJF -TR Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Standard Current - Average Rectified (Io): 30A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: 175°C (Maximum) Family Name: STTH30R02DJF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: PowerFlat (5x6) Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 30A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): 30CPF02PBF; 30CPF02; HFB25HJ20PBF; Introduction Date: March 16, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262189-STTH30R02DJF-TR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerVDFN
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 30A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: STTH30R02DJF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerFlat (5x6)
Voltage - Forward (Vf) (Maximum) @ If: 1.15V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): 30CPF02PBF; 30CPF02; HFB25HJ20PBF;
Introduction Date: March 16, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Ultrafast High EFF Recovery Diode

Rectifiers Ultrafast High EFF Recovery Diode

Buy Now Datasheet
Rectifier, 200V, 30A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics - 97W3058 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 200V, 30A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics
97W3058
Rectifier, 200V, 30A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics 97W3058
RECTIFIER, 200V, 30A, POWERFLAT; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:50ns; Forward Surge Current:300A; No. of Pins:8Pins RoHS Compliant: Yes

RECTIFIER, 200V, 30A, POWERFLAT; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:50ns; Forward Surge Current:300A; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 87T3905 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
87T3905
Rectifier Stmicroelectronics 87T3905
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30R02DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30R02DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH30R02DJF-TR
DIODE GP 200V 30A POWERFLAT

DIODE GP 200V 30A POWERFLAT

Supplier's Site
Single Diodes - STTH30R02DJF-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH30R02DJF-TR
Single Diodes STTH30R02DJF-TR
DIODE GP 200V 30A POWERFLAT

DIODE GP 200V 30A POWERFLAT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Step Recovery Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes
Product Number 497-12869-1-ND 280-STTH30R02DJF-TR 1262189-STTH30R02DJF-TR STTH30R02DJF-TR 97W3058 87T3905 STTH30R02DJF-TR STTH30R02DJF-TR
Product Name Single Diodes SMD 200V 30A Diode and Rectifier Diodes, Rectifiers - Single - STTH30R02DJF-TR Rectifiers Rectifier, 200V, 30A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package Tape and Reel PowerFlat
RoHS Compliant RoHS RoHS
IO 30 amps
Configuration Single
Unlock Full Specs
to access all available technical data