Manufacturer: STMicroelectronics
Win Source Part Number: 131222-STTH8R03DJF-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 40μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (5x6)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Diode Standard 300V 8A Surface Mount PowerFlat™ (5x6)
Diode Standard 300V 8A Surface Mount PowerFlat™ (5x6)
Diode Standard 300V 8A Surface Mount PowerFlat™ (5x6)
300 V, 8 A PowerFLAT High Efficiency Ultrafast Diode Product overview: STTH8R03DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 8 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 8 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R03DJF-TR can be used for catalog matching and distributor lookup.
Rectifiers 300V Hyperfast REC 8A 300V 1.3V VF 30ns
DIODE GEN PURP 300V 8A POWERFLAT
DIODE GEN PURP 300V 8A POWERFLAT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 131222-STTH8R03DJF-TR | 497-12871-6-ND | 280-STTH8R03DJF-TR | STTH8R03DJF-TR | 87T3907 | STTH8R03DJF-TR | STTH8R03DJF-TR |
| Product Name | Diodes, Rectifiers - Single - STTH8R03DJF-TR | Single Diodes | 300 V 8 A PowerFLAT Diode and Rectifier | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 300 volts | 300 volts | |||||
| IR | 0.0400 mA | 0.0400 mA | |||||
| trr | 50 ns |