Manufacturer: STMicroelectronics
Win Source Part Number: 1103974-STTH4R02U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Diode Standard 200V 4A Surface Mount SMB
Diode Standard 200V 4A Surface Mount SMB
Diode Standard 200V 4A Surface Mount SMB
4A 200V Ultrafast Rectifier Diode, SMB, 30ns RR Product overview: STTH4R02U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02U can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 4A SMB
DIODE GEN PURP 200V 4A SMB
RECTIFIER, 200V, 4A, DO-214AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1103974-STTH4R02U | 497-5260-6-ND | 280-STTH4R02U | STTH4R02U | STTH4R02U | STTH4R02U | 26M3786 | 57P2461 |
| Product Name | Diodes, Rectifiers - Single - STTH4R02U | Single Diodes | 4A 200V Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, 200V, 4A, Do-214Aa; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics |
| Diode Type | Standard | |||||||
| VF | 1.05 volts | 1.05 volts | 1.05 volts | 1.05 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0030 mA | 0.0030 mA | ||||||
| trr | 30 ns | 30 ns |