STMicroelectronics, Inc. Schottky Diodes & Rectifiers STTH5L06FP

Description
Turbo2 rectifier STTH5L06FP 5A 600V
Request a Quote Datasheet
Description
Turbo2 rectifier STTH5L06FP 5A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4866163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4866163
Schottky Diodes & Rectifiers 4866163
Turbo2 rectifier STTH5L06FP 5A 600V

Turbo2 rectifier STTH5L06FP 5A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1686288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686288
Schottky Diodes & Rectifiers 1686288
Turbo2 rectifier STTH5L06FP 5A 600V

Turbo2 rectifier STTH5L06FP 5A 600V

Supplier's Site
Single Diodes - 497-3747-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3747-5-ND
Single Diodes 497-3747-5-ND
Diode Standard 600V 5A Through Hole TO-220FPAC

Diode Standard 600V 5A Through Hole TO-220FPAC

Buy Now Datasheet
600V 5A TO-220 Diode and Rectifier - 280-STTH5L06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 5A TO-220 Diode and Rectifier
280-STTH5L06FP
600V 5A TO-220 Diode and Rectifier 280-STTH5L06FP
600V 5A Ultrafast Rectifier Diode TO-220 Product overview: STTH5L06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06FP can be used for catalog matching and distributor lookup.

600V 5A Ultrafast Rectifier Diode TO-220 Product overview: STTH5L06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06FP can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH5L06FP - 038444-STTH5L06FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5L06FP
038444-STTH5L06FP
Diodes, Rectifiers - Single - STTH5L06FP 038444-STTH5L06FP
Manufacturer: STMicroelectronics Win Source Part Number: 038444-STTH5L06FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A Reverse Recovery Time (trr): 95ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038444-STTH5L06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 5A
Reverse Recovery Time (trr): 95ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Ultrafast, 5A; Repetitive Peak Reverse Voltage Stmicroelectronics - 26M3788 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 5A; Repetitive Peak Reverse Voltage Stmicroelectronics
26M3788
Diode, Ultrafast, 5A; Repetitive Peak Reverse Voltage Stmicroelectronics 26M3788
DIODE, ULTRAFAST, 5A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:95ns; Forward Surge Current:90A; Operating Temperature Max:175°C RoHS Compliant: Yes

DIODE, ULTRAFAST, 5A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:95ns; Forward Surge Current:90A; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - STTH5L06FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH5L06FP
Single Diodes STTH5L06FP
DIODE GEN PURP 600V 5A TO220FPAC

DIODE GEN PURP 600V 5A TO220FPAC

Supplier's Site Datasheet
DIODE, ULTRAFAST 600V 5A TO-220FPAC PKG - 70014107 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ULTRAFAST 600V 5A TO-220FPAC PKG
70014107
DIODE, ULTRAFAST 600V 5A TO-220FPAC PKG 70014107
DIODE, ULTRAFAST 600V 5A TO-220FPAC PKG

DIODE, ULTRAFAST 600V 5A TO-220FPAC PKG

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5L06FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5L06FP
Discrete Semiconductor Products - Diodes - Rectifiers STTH5L06FP
DIODE GEN PURP 600V 5A TO220FPAC

DIODE GEN PURP 600V 5A TO220FPAC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH5L06FP
Rectifiers STTH5L06FP
Rectifiers 5 Amp 600 Volt

Rectifiers 5 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 4866163 497-3747-5-ND 280-STTH5L06FP 038444-STTH5L06FP 26M3788 STTH5L06FP 70014107 STTH5L06FP STTH5L06FP
Product Name Schottky Diodes & Rectifiers Single Diodes 600V 5A TO-220 Diode and Rectifier Diodes, Rectifiers - Single - STTH5L06FP Diode, Ultrafast, 5A; Repetitive Peak Reverse Voltage Stmicroelectronics Single Diodes DIODE, ULTRAFAST 600V 5A TO-220FPAC PKG Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package TO-220; To-220fpac Rail/Tube TO-220; TO-220-2 Full Pack, Isolated Tab TO-220 TO-220FPAC
RoHS Compliant RoHS RoHS RoHS
trr 95 ns 95 ns 95 ns
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F)
IO 5 amps
Unlock Full Specs
to access all available technical data