Manufacturer: STMicroelectronics
Win Source Part Number: 054038-STTH802CB-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 4μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
8A 200V Ultrafast Dual Diode, DPAK, Surface Mount Product overview: STTH802CB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 8A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SMD, 8A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH802CB-TR can be used for catalog matching and distributor lookup.
STTH802CB-TR,Diode,u
STTH802CB-TR,Diode,u
STTH802CB-TR,Diode,u
DPAK Fast recovery/high efficiency diode ROHS
DIODE ARRAY GP 200V 4A DPAK
DIODE ARRAY GP 200V 4A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Diodes | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 054038-STTH802CB-TR | 497-4753-1-ND | 286-STTH802CB-TR | 7959189P | 7959189 | STTH802CB-TR | STTH802CB-TR | STTH802CB-TR | 57P2522 | STTH802CB-TR |
| Product Name | Diodes, Rectifiers - Arrays - STTH802CB-TR | Diode Arrays | Dual SMD 8A 200V Diode and Rectifier | Switching Diodes | Switching Diodes | Diodes >> Fast recovery/high efficiency diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics | Rectifiers |
| Diode Type | Standard | |||||||||
| Life Cycle Stage | Active | Active | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||||||
| VR | 200 volts | 200 volts | ||||||||
| IR | 0.0040 mA | 0.0040 mA |