Manufacturer: STMicroelectronics
Win Source Part Number: 054039-STTH803D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 20μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
300 V, 8 A Ultrafast Diode Product overview: STTH803D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH803D can be used for catalog matching and distributor lookup.
Diode Standard 300V 8A Through Hole TO-220AC
DIODE, ULTRA FAST 8A; Diode Type:Fast Recovery; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):8A; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:35ns; Diode Case Style:TO-220AC; No. of Pins:2; SVHC:No
DIODE GEN PURP 300V 8A TO220AC
DIODE GEN PURP 300V 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 054039-STTH803D | 280-STTH803D | 497-7607-5-ND | 29AH7738 | STTH803D | STTH803D | STTH803D |
| Product Name | Diodes, Rectifiers - Single - STTH803D | 300 V 8 A Diode and Rectifier | Single Diodes | Diode, Ultra Fast 8A; Diode Type Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 300 volts | 300 volts | 300 volts | ||||
| IR | 0.0200 mA | 0.0200 mA | |||||
| trr | 35 ns | 35 ns |