400 V, 60 A Ultrafast Switching Rectifier Diode Product overview: STTH60R04W from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH60R04W can be used for catalog matching and distributor lookup.
Diode Standard 400V 60A Through Hole DO-247
Manufacturer: STMicroelectronics
Win Source Part Number: 212413-STTH60R04W
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 60A
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 60μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Rectifiers Recovery Diode Ultra Fast
DIODE GEN PURP 400V 60A DO247
DIODE GEN PURP 400V 60A DO247
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-STTH60R04W | 497-7603-5-ND | 212413-STTH60R04W | STTH60R04W | STTH60R04W | STTH60R04W |
| Product Name | 400 V 60 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH60R04W | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | DO-247 | DO-247-2 (Straight Leads) | |||
| RoHS Compliant | RoHS | |||||
| IO | 60 amps | |||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||
| Diode Type | Standard |