Diode Standard 100V 1A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1104143-SURS8110T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: SURS8110T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8110T3G can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V
DIODE GEN PURP 100V 1A SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | SURS8110T3G-ND | 1104143-SURS8110T3G | 280-SURS8110T3G | SURS8110T3G | SURS8110T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SURS8110T3G | 1 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 0.8750 volts | 0.8750 volts | |||
| VR | 100 volts | ||||
| IR | 0.0020 mA |