STMicroelectronics, Inc. Single Diodes STTH8L06FP

Description
Diode Standard 600V 8A Through Hole TO-220FPAC
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole TO-220FPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12691-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12691-5-ND
Single Diodes 497-12691-5-ND
Diode Standard 600V 8A Through Hole TO-220FPAC

Diode Standard 600V 8A Through Hole TO-220FPAC

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4866236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4866236
Schottky Diodes & Rectifiers 4866236
Turbo2 rectifier STTH8L06FP 8A 600V

Turbo2 rectifier STTH8L06FP 8A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1686291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686291
Schottky Diodes & Rectifiers 1686291
Turbo2 rectifier STTH8L06FP 8A 600V

Turbo2 rectifier STTH8L06FP 8A 600V

Supplier's Site
600V 8A TO-220 Diode and Rectifier - 280-STTH8L06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A TO-220 Diode and Rectifier
280-STTH8L06FP
600V 8A TO-220 Diode and Rectifier 280-STTH8L06FP
600V 8A Ultrafast Rectifier Diode TO-220 Product overview: STTH8L06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06FP can be used for catalog matching and distributor lookup.

600V 8A Ultrafast Rectifier Diode TO-220 Product overview: STTH8L06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8L06FP can be used for catalog matching and distributor lookup.

Supplier's Site
 - STTH8L06FP - Rochester Electronics
Newburyport, MA, United States
Ultrafast Bipolar Rectifier TO-2

Ultrafast Bipolar Rectifier TO-2

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH8L06FP - 093149-STTH8L06FP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8L06FP
093149-STTH8L06FP
Diodes, Rectifiers - Single - STTH8L06FP 093149-STTH8L06FP
Manufacturer: STMicroelectronics Win Source Part Number: 093149-STTH8L06FP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 105ns Current - Reverse Leakage @ Vr: 8μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FPAC Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 093149-STTH8L06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 105ns
Current - Reverse Leakage @ Vr: 8μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH8L06FP
Rectifiers STTH8L06FP
Rectifiers 8.0 Amp 600 Volt

Rectifiers 8.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8L06FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8L06FP
Discrete Semiconductor Products - Diodes - Rectifiers STTH8L06FP
DIODE GEN PURP 600V 8A TO220FPAC

DIODE GEN PURP 600V 8A TO220FPAC

Supplier's Site
Single Diodes - STTH8L06FP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH8L06FP
Single Diodes STTH8L06FP
DIODE GEN PURP 600V 8A TO220FPAC

DIODE GEN PURP 600V 8A TO220FPAC

Supplier's Site Datasheet
Bridge Rectifier - 24681858 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
24681858
Bridge Rectifier 24681858
RECTIFIER, FORWARD CURRENT: 8 AMP, MAX SURGE CURRENT: 120 AMP, REVERSE VOLTAGE: 600 V, FORWARD VOLTAGE: 1.3 V, RECOVERY TIME: 75 NS, REVERSE CURRENT: 8 UA, TO-220FPAC, THROUGH HOLE, TURBO 2, ULTRAFAST HIGH VOLTAGE . FREE 2 YEAR RADWELL WARRANTY

RECTIFIER, FORWARD CURRENT: 8 AMP, MAX SURGE CURRENT: 120 AMP, REVERSE VOLTAGE: 600 V, FORWARD VOLTAGE: 1.3 V, RECOVERY TIME: 75 NS, REVERSE CURRENT: 8 UA, TO-220FPAC, THROUGH HOLE, TURBO 2, ULTRAFAST HIGH VOLTAGE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode, Standard, 8A, 600V, To-220; Repetitive Peak Reverse Voltage Stmicroelectronics - 34M8665 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 8A, 600V, To-220; Repetitive Peak Reverse Voltage Stmicroelectronics
34M8665
Diode, Standard, 8A, 600V, To-220; Repetitive Peak Reverse Voltage Stmicroelectronics 34M8665
DIODE, STANDARD, 8A, 600V, TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:105ns; Forward Surge Current:120A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 8A, 600V, TO-220; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:105ns; Forward Surge Current:120A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 497-12691-5-ND 4866236 280-STTH8L06FP STTH8L06FP 093149-STTH8L06FP STTH8L06FP STTH8L06FP STTH8L06FP 24681858 34M8665
Product Name Single Diodes Schottky Diodes & Rectifiers 600V 8A TO-220 Diode and Rectifier Diodes, Rectifiers - Single - STTH8L06FP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Bridge Rectifier Diode, Standard, 8A, 600V, To-220; Repetitive Peak Reverse Voltage Stmicroelectronics
Tj 175 C (347 F) -40 C (-40 F) 175 C (347 F)
Package TO-220; To-220fpac Rail/Tube TO 220 ISOL FULL PACK 0.5 AC-2L TO-220FPAC TO-220 TO-220; TO-220-2 Full Pack, Isolated Tab
RoHS Compliant RoHS RoHS RoHS
trr 105 ns 105 ns 105 ns
IO 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers