200 V, 8 A Ultrafast Diode Product overview: STTH802G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802G-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031584-STTH802G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 6μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Diode Standard 200V 8A Surface Mount D2PAK
Diode Standard 200V 8A Surface Mount D2PAK
Diode Standard 200V 8A Surface Mount D2PAK
DIODE GEN PURP 200V 8A D2PAK
Rectifiers High Effecientcy Rectifier
DIODE GEN PURP 200V 8A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-STTH802G-TR | 031584-STTH802G-TR | 497-7606-1-ND | STTH802G-TR | STTH802G-TR | STTH802G-TR | 57P2526 |
| Product Name | 200 V 8 A Diode and Rectifier | Diodes, Rectifiers - Single - STTH802G-TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier Stmicroelectronics |
| Package | Tape and Reel | D2PAK | D2-PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| RoHS Compliant | RoHS | ||||||
| IO | 8 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard |