200 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R02RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R02RL can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 3A Through Hole DO-201AD
Manufacturer: STMicroelectronics
Win Source Part Number: 803867-STTH3R02RL
Packaging: Reel
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,900
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 3μA at 200V
Part Number Series: STTH3R
DIODE GEN PURP 200V 3A DO201AD
DIODE, ULTRAFAST, 3A, 200V; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Forward Voltage VF Max:1V; Diode Case Style:DO-201AD; SVHC:No SVHC (20-Jun-2011); Current If @ Vf:3A; Current Ir Max:50µA; Forward RoHS Compliant: Yes
DIODE GEN PURP 200V 3A DO201AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-STTH3R02RL | 497-5257-2-ND | 803867-STTH3R02RL | STTH3R02RL | 24M7979 | STTH3R02RL | STTH3R02RL |
| Product Name | 200 V 3 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STTH3R02RL | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast, 3A, 200V; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers | Single Diodes |
| Package | Tape and Reel | DO-201 | DO-201; DO-201AD | DO-201; DO-201AD, Axial | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Configuration | Single |