STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH5L06B STTH5L06B

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262200-STTH5L06B Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 95ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: STTH5L06 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 5A Current - Reverse Leakage at Vr: 5μA at 600V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1262200-STTH5L06B Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 95ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: STTH5L06 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 5A Current - Reverse Leakage at Vr: 5μA at 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH5L06B - 1262200-STTH5L06B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH5L06B
1262200-STTH5L06B
Diodes, Rectifiers - Single - STTH5L06B 1262200-STTH5L06B
Manufacturer: STMicroelectronics Win Source Part Number: 1262200-STTH5L06B Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 5A Reverse Recovery Time (trr): 95ns Operating Temperature - Junction: 175°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: STTH5L06 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 5A Current - Reverse Leakage at Vr: 5μA at 600V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262200-STTH5L06B
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 5A
Reverse Recovery Time (trr): 95ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: STTH5L06
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 5A
Current - Reverse Leakage at Vr: 5μA at 600V

Buy Now
Single Diodes - STTH5L06B-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
STTH5L06B-ND
Single Diodes STTH5L06B-ND
Diode Standard 600V 5A Surface Mount DPAK

Diode Standard 600V 5A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-STTH5L06B
Diode and Rectifier 280-STTH5L06B
TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH5L06B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06B can be used for catalog matching and distributor lookup.

TURBO 2 Ultrafast High Voltage Rectifier Product overview: STTH5L06B from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5L06B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH5L06B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH5L06B
Discrete Semiconductor Products - Diodes - Rectifiers STTH5L06B
DIODE GEN PURP 600V 5A DPAK

DIODE GEN PURP 600V 5A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1262200-STTH5L06B STTH5L06B-ND 280-STTH5L06B STTH5L06B
Product Name Diodes, Rectifiers - Single - STTH5L06B Single Diodes Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 600 volts
IR 0.0050 mA
trr 95 ns
Unlock Full Specs
to access all available technical data