Rectifier tandem HF diode 800V 10A TO220
Rectifier tandem HF diode 800V 10A TO220
Rectifier tandem HF diode 800V 10A TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 813227-STTH8ST06DI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 17ns
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220AC ins
Manufacturer Package: TO-220-2 Insulated, TO-220AC
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.4V at 8A
Current - Reverse Leakage at Vr: 6μA at 600V
Part Number Series: STTH8ST
Diode Standard 600V 8A Through Hole TO-220AC ins
Rectifiers 600V Ultra Trandem 7pF 8A 13ns 2A
DIODE GP 600V 8A TO220AC INS
DIODE GP 600V 8A TO220AC INS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 7917933P | 7917933 | 813227-STTH8ST06DI | 497-STTH8ST06DI-ND | STTH8ST06DI | STTH8ST06DI | STTH8ST06DI |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - STTH8ST06DI | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | TO-220; TO-220 | TO-220; To-220ac | TO-220AC | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| trr | 26 ns | 17 ns | 17 ns | ||||
| Diode Type | Standard | ||||||
| VF | 3.4 volts | 3.4 volts | 3.4 volts |