Manufacturer: STMicroelectronics
Win Source Part Number: 1103971-STTH3BCF060U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 3μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Standard 600V 3A Surface Mount SMB
Diode Standard 600V 3A Surface Mount SMB
3A, 600V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: STTH3BCF060U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3BCF060U can be used for catalog matching and distributor lookup.
Rectifiers 600V High Voltage BC2 3A IF Rectifier
DIODE GEN PURP 600V 3A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1103971-STTH3BCF060U | 497-10972-1-ND | 280-STTH3BCF060U | STTH3BCF060U | 39T7204 | STTH3BCF060U |
| Product Name | Diodes, Rectifiers - Single - STTH3BCF060U | Single Diodes | 3A 600V Diode and Rectifier | Rectifiers | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.7 volts | 1.7 volts | ||||
| VR | 600 volts | |||||
| IR | 0.0030 mA | |||||
| trr | 35 ns |