Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon
600 V, 3.0 A Ultrafast Rectifier, SMB, 2500-REEL Product overview: SURS8360BT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8360BT3G can be used for catalog matching and distributor lookup.
Diode Standard 600V 3A (DC) Surface Mount SMB
DIODE GEN PURP 600V 3A SMB
DIODE GEN PURP 600V 3A SMB
Rectifiers 3A 600V UFR RECTFR
1.25V@3A 75ns 3A 600V SMB Fast recovery/high efficiency diode ROHS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | SURS8360BT3G | 280-SURS8360BT3G | SURS8360BT3GOSTR-ND | SURS8360BT3G | SURS8360BT3G | SURS8360BT3G | SURS8360BT3G |
| Product Name | 600 V 3.0 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Diodes >> Fast recovery/high efficiency diode | |
| Package | SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB | |||
| Life Cycle Stage | Obsolete | Removed | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 3 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |