STMicroelectronics, Inc. SMD 200V 4A Diode and Rectifier STTH4R02S

Description
200V 4A Ultrafast Rectifier Diode, SMC, SMD/SMT Product overview: STTH4R02S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 4A Ultrafast Rectifier Diode, SMC, SMD/SMT Product overview: STTH4R02S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 4A Diode and Rectifier - 280-STTH4R02S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 4A Diode and Rectifier
280-STTH4R02S
SMD 200V 4A Diode and Rectifier 280-STTH4R02S
200V 4A Ultrafast Rectifier Diode, SMC, SMD/SMT Product overview: STTH4R02S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02S can be used for catalog matching and distributor lookup.

200V 4A Ultrafast Rectifier Diode, SMC, SMD/SMT Product overview: STTH4R02S from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH4R02S can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH4R02S - 054034-STTH4R02S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH4R02S
054034-STTH4R02S
Diodes, Rectifiers - Single - STTH4R02S 054034-STTH4R02S
Manufacturer: STMicroelectronics Win Source Part Number: 054034-STTH4R02S Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 3μA @ 200V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054034-STTH4R02S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 3μA @ 200V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 497-5766-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5766-1-ND
Single Diodes 497-5766-1-ND
Diode Standard 200V 4A Surface Mount SMC

Diode Standard 200V 4A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-5766-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5766-6-ND
Single Diodes 497-5766-6-ND
Diode Standard 200V 4A Surface Mount SMC

Diode Standard 200V 4A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 497-5766-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5766-2-ND
Single Diodes 497-5766-2-ND
Diode Standard 200V 4A Surface Mount SMC

Diode Standard 200V 4A Surface Mount SMC

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6870723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870723
Schottky Diodes & Rectifiers 6870723
Diode Ultrafast 4A 200V SMC

Diode Ultrafast 4A 200V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 6870723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870723P
Schottky Diodes & Rectifiers 6870723P
Diode Ultrafast 4A 200V SMC

Diode Ultrafast 4A 200V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1657762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1657762
Schottky Diodes & Rectifiers 1657762
Diode Ultrafast 4A 200V SMC

Diode Ultrafast 4A 200V SMC

Supplier's Site
Diodes >> Fast recovery/high efficiency diode - STTH4R02S - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
STTH4R02S
Diodes >> Fast recovery/high efficiency diode STTH4R02S
1.15V@12A 24ns Single 4A 200V SMC Fast recovery/high efficiency diode ROHS

1.15V@12A 24ns Single 4A 200V SMC Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH4R02S
Rectifiers STTH4R02S
Rectifiers ULTRAFAST DIODE

Rectifiers ULTRAFAST DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH4R02S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH4R02S
Discrete Semiconductor Products - Diodes - Rectifiers STTH4R02S
DIODE GEN PURP 200V 4A SMC

DIODE GEN PURP 200V 4A SMC

Supplier's Site
Single Diodes - STTH4R02S - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH4R02S
Single Diodes STTH4R02S
DIODE GEN PURP 200V 4A SMC

DIODE GEN PURP 200V 4A SMC

Supplier's Site Datasheet
Diode, Rectifier Ultrafast, 4A Smc; Repetitive Peak Reverse Voltage Stmicroelectronics - 51R7463 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier Ultrafast, 4A Smc; Repetitive Peak Reverse Voltage Stmicroelectronics
51R7463
Diode, Rectifier Ultrafast, 4A Smc; Repetitive Peak Reverse Voltage Stmicroelectronics 51R7463
DIODE, RECTIFIER ULTRAFAST, 4A SMC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:1.05V; Reverse Recovery Time:30ns; Forward Surge Current:70A; Diode Case Style:SMD RoHS Compliant: Yes

DIODE, RECTIFIER ULTRAFAST, 4A SMC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:1.05V; Reverse Recovery Time:30ns; Forward Surge Current:70A; Diode Case Style:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-STTH4R02S 054034-STTH4R02S 497-5766-1-ND 6870723 6870723P STTH4R02S STTH4R02S STTH4R02S STTH4R02S 51R7463
Product Name SMD 200V 4A Diode and Rectifier Diodes, Rectifiers - Single - STTH4R02S Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes >> Fast recovery/high efficiency diode Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diode, Rectifier Ultrafast, 4A Smc; Repetitive Peak Reverse Voltage Stmicroelectronics
Package Tape and Reel Do-214ab (smc) DO-214AA SMC DO-214AB, SMC SMD
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 4 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data