Manufacturer: STMicroelectronics
Win Source Part Number: 054032-STTH30R04D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 400V
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
400 V, 30 A Ultrafast Diode Product overview: STTH30R04D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30R04D can be used for catalog matching and distributor lookup.
Diode Standard 400V 30A Through Hole TO-220AC
DIODE GEN PURP 400V 30A TO220AC
DIODE GEN PURP 400V 30A TO220AC
RECTIFIER, SINGLE, 400V, 30A, TO-220AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):30A; Diode Configuration:Single
Rectifiers Recovery Diode Ultra Fast
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 054032-STTH30R04D | 280-STTH30R04D | 497-7594-5-ND | STTH30R04D | STTH30R04D | 45AC7755 | STTH30R04D |
| Product Name | Diodes, Rectifiers - Single - STTH30R04D | 400 V 30 A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 30A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.45 volts | 1.45 volts | 1.45 volts | 1.45 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0150 mA | 0.0150 mA | |||||
| trr | 100 ns | 100 ns |