STMicroelectronics, Inc. 200V 30A Diode and Rectifier STTH6102TV1

Description
DIODE MODULE 200V 30A ISOTOP Product overview: STTH6102TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6102TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE 200V 30A ISOTOP Product overview: STTH6102TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6102TV1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 30A Diode and Rectifier
286-STTH6102TV1
200V 30A Diode and Rectifier 286-STTH6102TV1
DIODE MODULE 200V 30A ISOTOP Product overview: STTH6102TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6102TV1 can be used for catalog matching and distributor lookup.

DIODE MODULE 200V 30A ISOTOP Product overview: STTH6102TV1 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH6102TV1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 497-3554-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-3554-5-ND
Diode Arrays 497-3554-5-ND
Diode Array 2 Independent Standard 200V 30A Chassis Mount ISOTOP

Diode Array 2 Independent Standard 200V 30A Chassis Mount ISOTOP

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282856-STTH6102TV1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282856-STTH6102TV1
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282856-STTH6102TV1
Win Source Part Number: 1282856-STTH6102TV1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 30 A Reverse Recovery Time (trr): 30 ns Current - Reverse Leakage @ Vr: 50 µA @ 200 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Mounting Type: Chassis Mount Package / Case: ISOTOP Supplier Device Package: ISOTOP® ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-3554-5R,497-3554 -5 Base Product Number: STTH61 Product Status: Obsolete

Win Source Part Number: 1282856-STTH6102TV1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.05 V @ 30 A
Reverse Recovery Time (trr): 30 ns
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Chassis Mount
Package / Case: ISOTOP
Supplier Device Package: ISOTOP®
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-3554-5R,497-3554-5
Base Product Number: STTH61
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH6102TV1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH6102TV1
Discrete Semiconductor Products - Diodes - Rectifiers STTH6102TV1
DIODE MODULE GP 200V 30A ISOTOP

DIODE MODULE GP 200V 30A ISOTOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-STTH6102TV1 497-3554-5-ND 1282856-STTH6102TV1 STTH6102TV1
Product Name 200V 30A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube ISOTOP ISOTOP
RoHS Compliant RoHS
IO 30 amps
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data