Diode Standard 600V 2A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 212460-SURS8260T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.45V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, 2 A, 600 V, SMB, 2500-REEL Product overview: SURS8260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SURS8260T3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 2A SMB
DIODE GEN PURP 600V 2A SMB
Rectifiers REC SMB SPECIAL ULTF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | SURS8260T3G-ND | 212460-SURS8260T3G | 280-SURS8260T3G | SURS8260T3G | SURS8260T3G | SURS8260T3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SURS8260T3G | 2 A 600 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.45 volts | 1.45 volts | 1.45 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA |