Manufacturer: STMicroelectronics
Win Source Part Number: 194815-STTH810G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2V @ 8A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 8A Surface Mount D2PAK
Diode Standard 1000V 8A Surface Mount D2PAK
Diode Standard 1000V 8A Surface Mount D2PAK
1000 V, 8 A Ultrafast Diode Product overview: STTH810G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000 V, 8 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810G-TR can be used for catalog matching and distributor lookup.
Rectifiers Ultrafast Recovery Hi Vltg Diode
RECTIFIER, SINGLE, 8A, 1KV, TO-263; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 1KV 8A D2PAK
DIODE GEN PURP 1KV 8A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 194815-STTH810G-TR | 497-8054-6-ND | 280-STTH810G-TR | STTH810G-TR | 23AH3644 | STTH810G-TR | STTH810G-TR |
| Product Name | Diodes, Rectifiers - Single - STTH810G-TR | Single Diodes | 1000 V 8 A Diode and Rectifier | Rectifiers | Rectifier, Single, 8A, 1Kv, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||||
| VF | 2 volts | 2 volts | 2 volts | 2 volts | |||
| VR | 1000 volts | 1000 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 85 ns | 85 ns |