STMicroelectronics, Inc. Single Diodes STTH6010WY

Description
Diode Standard 1000V 60A Through Hole DO-247
Request a Quote Datasheet
Description
Diode Standard 1000V 60A Through Hole DO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12358-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12358-ND
Single Diodes 497-12358-ND
Diode Standard 1000V 60A Through Hole DO-247

Diode Standard 1000V 60A Through Hole DO-247

Buy Now Datasheet
Diodes, Rectifiers - Single - STTH6010WY - 935650-STTH6010WY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH6010WY
935650-STTH6010WY
Diodes, Rectifiers - Single - STTH6010WY 935650-STTH6010WY
Manufacturer: STMicroelectronics Win Source Part Number: 935650-STTH6010WY Series: Q Automotive Features: Diode Standard 1000 V 60A Through Hole DO-247 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-247-2 (Straight Leads) Package: Tube Mounting: Through Hole Family Name: STTH6010 Categories: Discrete Semiconductor Products Case / Package: DO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 935650-STTH6010WY
Series: Q Automotive
Features: Diode Standard 1000 V 60A Through Hole DO-247
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-247-2 (Straight Leads)
Package: Tube
Mounting: Through Hole
Family Name: STTH6010
Categories: Discrete Semiconductor Products
Case / Package: DO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Automotive 1000 V 60 A Diode and Rectifier - 280-STTH6010WY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000 V 60 A Diode and Rectifier
280-STTH6010WY
Automotive 1000 V 60 A Diode and Rectifier 280-STTH6010WY
Automotive 1000 V, 60 A Ultrafast Diode Product overview: STTH6010WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH6010WY can be used for catalog matching and distributor lookup.

Automotive 1000 V, 60 A Ultrafast Diode Product overview: STTH6010WY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 60 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH6010WY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH6010WY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH6010WY
Discrete Semiconductor Products - Diodes - Rectifiers STTH6010WY
DIODE GEN PURP 1KV 60A DO247

DIODE GEN PURP 1KV 60A DO247

Supplier's Site
Single Diodes - STTH6010WY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH6010WY
Single Diodes STTH6010WY
DIODE GEN PURP 1KV 60A DO247

DIODE GEN PURP 1KV 60A DO247

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 83X9632 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
83X9632
Rectifier Stmicroelectronics 83X9632
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH6010WY
Rectifiers STTH6010WY
Rectifiers Automotive Ultrafast 60A 1000V 1.3VF 49ns

Rectifiers Automotive Ultrafast 60A 1000V 1.3VF 49ns

Buy Now Datasheet
DIODE GEN PURP 1KV 60A DO247 - 761-STTH6010WY - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1KV 60A DO247
761-STTH6010WY
DIODE GEN PURP 1KV 60A DO247 761-STTH6010WY
DIODE GEN PURP 1KV 60A DO247

DIODE GEN PURP 1KV 60A DO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 497-12358-ND 935650-STTH6010WY 280-STTH6010WY STTH6010WY STTH6010WY 83X9632 STTH6010WY 761-STTH6010WY
Product Name Single Diodes Diodes, Rectifiers - Single - STTH6010WY Automotive 1000 V 60 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier Stmicroelectronics Rectifiers DIODE GEN PURP 1KV 60A DO247
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Diode Standard 1000 V 60A Through Hole DO-247
Package Rail/Tube DO-247-2 (Straight Leads) DO-247 DO-247-2 (Straight Leads)
RoHS Compliant RoHS RoHS
IO 60 amps
Unlock Full Specs
to access all available technical data