Diode Schottky 60V 10A Surface Mount TO-277B
Diode Schottky 60V 10A Surface Mount TO-277B
Diode Schottky 60V 10A Surface Mount TO-277B
Win Source Part Number: 1097396-SVM1060XB_R2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 10 A
Current - Reverse Leakage @ Vr: 360 µA @ 60 V
Capacitance @ Vr, F: 850pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277B
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-SVM1060XB_R2_00
DIODE SCHOTTKY 60V 10A TO277B
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 3757-SVM1060XB_R2_00001TR-ND | 1097396-SVM1060XB_R2_00001 | SVM1060XB_R2_00001 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |