Diode Standard 200V 8A Surface Mount DPAK
Diode Standard 200V 8A Surface Mount DPAK
Diode Standard 200V 8A Surface Mount DPAK
Automotive Ultrafast recovery diode Product overview: STTH802BY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH802BY-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 806070-STTH802BY-TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: DPAK
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.05V at 8A
Current - Reverse Leakage at Vr: 6μA at 200V
Part Number Series: STTH802
RECTIFIER, SINGLE, 8A, 200V, TO-252; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE GEN PURP 200V 8A DPAK
Rectifiers Auto ultrafast 8A 200V 0.8VF 17ns
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-11856-6-ND | 280-STTH802BY-TR | 806070-STTH802BY-TR | 07AH7133 | 41Y6014 | STTH802BY-TR | STTH802BY-TR |
| Product Name | Single Diodes | Automotive Diode and Rectifier | Diodes, Rectifiers - Single - STTH802BY-TR | Rectifier, Single, 8A, 200V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | Tape and Reel | D2PAK; D2PAK | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| Diode Type | Standard |