Automotive 1000 V, 3 A Ultrafast Diode* Product overview: STTH310UFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 1000 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH310UFY can be used for catalog matching and distributor lookup.
Diode Standard 1000V 3A Surface Mount SMBflat
Diode Standard 1000V 3A Surface Mount SMBflat
Diode Standard 1000V 3A Surface Mount SMBflat
Win Source Part Number: 1145572-STTH310UFY
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, ECOPACK®2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: DO-221AA, SMB Flat Leads
Supplier Device Package: SMBflat
Alternative Parts (Cross-Reference): STTH310UFY.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-14816-6,497-148
Base Product Number: STTH310
Rectifiers Automotive high voltage ultrafast rectifiers
DIODE GEN PURP 1KV 3A SMBFLAT
DIODE GEN PURP 1KV 3A SMBFLAT
RECTIFIER, 1KV, 3A, DO-221AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-STTH310UFY | 497-14816-1-ND | 1145572-STTH310UFY | STTH310UFY | STTH310UFY | STTH310UFY | 31Y4749 | 55X3694 |
| Product Name | Automotive 1000 V 3 A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, 1Kv, 3A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics |
| Package | Cut Tape | ECO-PAC 2 | SMB; DO-221AA, SMB Flat Leads | DO-221AA | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 3 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | |||||
| Diode Type | Standard |