STMicroelectronics, Inc. 400 V 3 A Diode and Rectifier STTH3R04QRL

Description
400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04QRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04QRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 V 3 A Diode and Rectifier - 280-STTH3R04QRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400 V 3 A Diode and Rectifier
280-STTH3R04QRL
400 V 3 A Diode and Rectifier 280-STTH3R04QRL
400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04QRL can be used for catalog matching and distributor lookup.

400 V, 3 A High Effiency Ultrafast Diode Product overview: STTH3R04QRL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH3R04QRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282055-STTH3R04QRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282055-STTH3R04QRL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282055-STTH3R04QRL
Win Source Part Number: 1282055-STTH3R04QRL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 6,000 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 3 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Operating Temperature - Junction: 175°C (Max) Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-15 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: 497-15675-1,497-1567 5-2,STTH3R04QRL Base Product Number: STTH3

Win Source Part Number: 1282055-STTH3R04QRL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 6,000
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: 175°C (Max)
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-15675-1,497-15675-2,STTH3R04QRL
Base Product Number: STTH3

Buy Now Datasheet
Single Diodes - 497-15675-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15675-2-ND
Single Diodes 497-15675-2-ND
Diode Standard 400V 3A Through Hole DO-15

Diode Standard 400V 3A Through Hole DO-15

Buy Now Datasheet
Single Diodes - 497-15675-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15675-1-ND
Single Diodes 497-15675-1-ND
Diode Standard 400V 3A Through Hole DO-15

Diode Standard 400V 3A Through Hole DO-15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH3R04QRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH3R04QRL
Discrete Semiconductor Products - Diodes - Rectifiers STTH3R04QRL
DIODE GEN PURP 400V 3A DO15

DIODE GEN PURP 400V 3A DO15

Supplier's Site
Rectifier, Single, 3A, 400V, Do-15; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 23AH3638 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 400V, Do-15; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
23AH3638
Rectifier, Single, 3A, 400V, Do-15; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 23AH3638
RECTIFIER, SINGLE, 3A, 400V, DO-15; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:60A;RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 400V, DO-15; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.5V; Reverse Recovery Time trr Max:35ns; Forward Surge Current Ifsm Max:60A;RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P2401 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2401
Rectifier Stmicroelectronics 57P2401
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH3R04QRL
Rectifiers STTH3R04QRL
Rectifiers Ultrafast recovery Diode

Rectifiers Ultrafast recovery Diode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 280-STTH3R04QRL 1282055-STTH3R04QRL 497-15675-2-ND STTH3R04QRL 23AH3638 57P2401 STTH3R04QRL
Product Name 400 V 3 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 3A, 400V, Do-15; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Rectifiers
Package Tape and Reel DO-15 DO-15; DO-15
RoHS Compliant RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data