STMicroelectronics, Inc. Automotive 600 V 30 A Diode and Rectifier STTH30RQ06G2Y-TR

Description
Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G2Y-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G2Y-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 600 V 30 A Diode and Rectifier
280-STTH30RQ06G2Y-TR
Automotive 600 V 30 A Diode and Rectifier 280-STTH30RQ06G2Y-TR
Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G2Y-TR can be used for catalog matching and distributor lookup.

Automotive 600 V, 30 A Soft Ultrafast Diode Product overview: STTH30RQ06G2Y-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 600 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH30RQ06G2Y-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH30RQ06G2Y-TR - 848881-STTH30RQ06G2Y-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH30RQ06G2Y-TR
848881-STTH30RQ06G2Y-TR
Diodes, Rectifiers - Single - STTH30RQ06G2Y-TR 848881-STTH30RQ06G2Y-TR
Manufacturer: STMicroelectronics Win Source Part Number: 848881-STTH30RQ06G2Y -TR Series: Automotive, AEC-Q101, ECOPACK®2 Features: Diode 600 V Package: Reel - TR Family Name: STTH30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -1138-STTH30RQ06G2Y- TRDKR, -1138-STTH30RQ06G2Y- TRCT, 497-18464-6, 497-18464-1, 497-18464-2, -1138-STTH30RQ06G2Y- TR

Manufacturer: STMicroelectronics
Win Source Part Number: 848881-STTH30RQ06G2Y-TR
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode 600 V
Package: Reel - TR
Family Name: STTH30
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -1138-STTH30RQ06G2Y-TRDKR, -1138-STTH30RQ06G2Y-TRCT, 497-18464-6, 497-18464-1, 497-18464-2, -1138-STTH30RQ06G2Y-TR

Buy Now Datasheet
Single Diodes - 497-18464-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18464-1-ND
Single Diodes 497-18464-1-ND
Diode Standard 600V 30A Surface Mount D2PAK HV

Diode Standard 600V 30A Surface Mount D2PAK HV

Buy Now Datasheet
Single Diodes - 497-18464-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18464-6-ND
Single Diodes 497-18464-6-ND
Diode Standard 600V 30A Surface Mount D2PAK HV

Diode Standard 600V 30A Surface Mount D2PAK HV

Buy Now Datasheet
Single Diodes - 497-18464-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-18464-2-ND
Single Diodes 497-18464-2-ND
Diode Standard 600V 30A Surface Mount D2PAK HV

Diode Standard 600V 30A Surface Mount D2PAK HV

Buy Now Datasheet
Rectifier, Single, 30A, 600V, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 03AH3158 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 30A, 600V, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
03AH3158
Rectifier, Single, 30A, 600V, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 03AH3158
RECTIFIER, SINGLE, 30A, 600V, D2PAK HV; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single ; Forward Voltage VF Max:2.95V; Reverse Recovery Time trr Max:55ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 30A, 600V, D2PAK HV; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single; Forward Voltage VF Max:2.95V; Reverse Recovery Time trr Max:55ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 02AH7215 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
02AH7215
Rectifier Stmicroelectronics 02AH7215
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes STTH30RQ06G2Y-TR
DIODE GEN PURP 600V 30A D2PAK HV

DIODE GEN PURP 600V 30A D2PAK HV

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers DFD RECTIFIER

Rectifiers DFD RECTIFIER

Buy Now Datasheet
AUTOMOTIVE-GRADE ULTRAFAST DIODE - 761-STTH30RQ06G2Y-TR - Utmel Electronic Limited
Hong Kong, China
AUTOMOTIVE-GRADE ULTRAFAST DIODE
761-STTH30RQ06G2Y-TR
AUTOMOTIVE-GRADE ULTRAFAST DIODE 761-STTH30RQ06G2Y-TR
AUTOMOTIVE-GRADE ULTRAFAST DIODE

AUTOMOTIVE-GRADE ULTRAFAST DIODE

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STTH30RQ06G2Y-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH30RQ06G2Y-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH30RQ06G2Y-TR
DIODE GEN PURP 600V 30A D2PAK HV

DIODE GEN PURP 600V 30A D2PAK HV

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes Rectifiers
Product Number 280-STTH30RQ06G2Y-TR 848881-STTH30RQ06G2Y-TR 497-18464-1-ND 03AH3158 02AH7215 STTH30RQ06G2Y-TR STTH30RQ06G2Y-TR 761-STTH30RQ06G2Y-TR STTH30RQ06G2Y-TR
Product Name Automotive 600 V 30 A Diode and Rectifier Diodes, Rectifiers - Single - STTH30RQ06G2Y-TR Single Diodes Rectifier, Single, 30A, 600V, D2Pak Hv; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Rectifier Stmicroelectronics Single Diodes Rectifiers AUTOMOTIVE-GRADE ULTRAFAST DIODE Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Diode Type Diode 600 V Standard
RoHS Compliant RoHS RoHS
VF 2.95 volts 2.95 volts 2.95 volts 2.95 volts
IF 30000 mA 180000 mA
Unlock Full Specs
to access all available technical data