Turbo 2 ultrafast high voltage rectifier Product overview: STTH30L06CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH30L06CG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 1262185-STTH30L06CG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 85ns
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: STTH30L06C
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.55V at 15A
Current - Reverse Leakage at Vr: 15μA at 600V
DIODE ARRAY GP 600V 20A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STTH30L06CG | 497-3813-5-ND | 1262185-STTH30L06CG | STTH30L06CG |
| Product Name | Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STTH30L06CG | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS | |||
| IO | 20 amps | |||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |
| Arrangement | Common Catode |