Manufacturer: STMicroelectronics
Win Source Part Number: 935651-STTH802CB
Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STTH802
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
High Efficiency Fast Recovery Diode Product overview: STTH802CB from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH802CB can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 200V 4A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 935651-STTH802CB | STTH802CB-ND | 286-STTH802CB | STTH802CB |
| Product Name | Diodes, Rectifiers - Arrays - STTH802CB | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Package | DPAK; DPAK | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Rail/Tube | DPAK |
| Arrangement | Common Catode | |||
| Tj | 175 C (347 F) | -65 C (-85 F) |