Diode Array 1 Pair Common Cathode Standard 300V 40A Through Hole TO-247-3
300V 80A Ultrafast Rectifier Diode TO-247 Product overview: STTH8003CY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH8003CY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038172-STTH8003CY
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 40A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 80μA @ 300V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: MAX247
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 30
DIODE ARRAY GP 300V 40A MAX247
DIODE ARRAY GP 300V 40A MAX247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 497-7604-5-ND | 286-STTH8003CY | 038172-STTH8003CY | STTH8003CY | STTH8003CY |
| Product Name | Diode Arrays | 300V 80A Diode and Rectifier | Diodes, Rectifiers - Arrays - STTH8003CY | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | 175 C (347 F) | -55 C (-67 F) | 175 C (347 F) | ||
| Package | TO-247; TO-247-3 | Rail/Tube | MAX247 | TO-247; TO-247-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 40 amps |