Manufacturer: STMicroelectronics
Win Source Part Number: 090784-STTH810D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2V @ 8A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Diode Standard 1000V 8A Through Hole TO-220AC
8A 1kV Ultrafast Rectifier Diode TO-220AC Product overview: STTH810D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH810D can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 8A TO220AC
DIODE, ULTRAFAST, 8A, 1000V, DIODE CONFIGURATION SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX 1KV, FORWARD CURRENT IF(AV) 8A, FORWARD VOLTAGE VF MAX 1. FREE 2 YEAR RADWELL WARRANTY
DIODE GEN PURP 1KV 8A TO220AC
DIODE GEN PURP 1KV 8A TO220AC
Rectifiers Ultrafast recovery high voltage diode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Radwell International | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 090784-STTH810D | 497-5162-5-ND | 280-STTH810D | STTH810D | 24681878 | 761-STTH810D | STTH810D | STTH810D |
| Product Name | Diodes, Rectifiers - Single - STTH810D | Single Diodes | 8A 1kV Diode and Rectifier | Single Diodes | Diode | DIODE GEN PURP 1KV 8A TO220AC | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||||
| VF | 2 volts | 2 volts | 2 volts | 2 volts | ||||
| VR | 1000 volts | 1000 volts | 1000 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | 0.0050 mA | |||||
| trr | 85 ns |