Manufacturer: ON Semiconductor
Win Source Part Number: 053745-SVC230-TB-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 28.2pF @ 8V, 1MHz
Voltage - Peak Reverse (Max): 16V
Capacitance Ratio: 1.75
Capacitance Ratio Condition: C2/C8
Q @ Vr, F: 100 @ 3V, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Varactors 1 Pair Common Cathode 16V Surface Mount 3-CP
Variable Capacitance Diode, 45.25pF C(T), 16V, Silicon, Abrupt
DIODE FM VARICAP TWIN VR 8V CP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 053745-SVC230-TB-E | SVC230-TB-EOSTR-ND | SVC230-TB-E | SVC230-TB-E |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SVC230-TB-E | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | 3-CP | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | 3-CP | |
| CDmin/CDmax | 1.75 |