STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH8BC060D STTH8BC060D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212418-STTH8BC060D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A Reverse Recovery Time (trr): 40ns Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212418-STTH8BC060D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A Reverse Recovery Time (trr): 40ns Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - STTH8BC060D - 212418-STTH8BC060D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8BC060D
212418-STTH8BC060D
Diodes, Rectifiers - Single - STTH8BC060D 212418-STTH8BC060D
Manufacturer: STMicroelectronics Win Source Part Number: 212418-STTH8BC060D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A Reverse Recovery Time (trr): 40ns Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212418-STTH8BC060D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.6V @ 8A
Reverse Recovery Time (trr): 40ns
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V 8A Diode and Rectifier - 280-STTH8BC060D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-STTH8BC060D
600V 8A Diode and Rectifier 280-STTH8BC060D
DIODE GEN PURP 600V 8A TO220AC Product overview: STTH8BC060D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8BC060D can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO220AC Product overview: STTH8BC060D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8BC060D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 497-11879-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-11879-5-ND
Single Diodes 497-11879-5-ND
Diode Standard 600V 8A Through Hole TO-220AC

Diode Standard 600V 8A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8BC060D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8BC060D
Discrete Semiconductor Products - Diodes - Rectifiers STTH8BC060D
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 212418-STTH8BC060D 280-STTH8BC060D 497-11879-5-ND STTH8BC060D
Product Name Diodes, Rectifiers - Single - STTH8BC060D 600V 8A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 3.6 volts 3.6 volts
VR 600 volts
trr 40 ns
Unlock Full Specs
to access all available technical data