300 V, 60 A dual High Efficiency Ultrafast Rectifier Product overview: STTH60SW03CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 300 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60SW03CW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010655-STTH60SW03CW
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 600
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 30 A
Reverse Recovery Time (trr): 27 ns
Current - Reverse Leakage @ Vr: 15 µA @ 300 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: STTH60
Product Status: Obsolete
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
DIODE ARRAY GP 300V 30A TO247-3
Rectifiers Turbo 2 ultrafast high voltage rectifier
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-STTH60SW03CW | 1010655-STTH60SW03CW | STTH60SW03CW-ND | STTH60SW03CW | STTH60SW03CW |
| Product Name | Dual 300 V 60 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | |||
| VR | 300 volts | ||||
| IR | 0.0150 mA |