STMicroelectronics, Inc. 600V 8A Diode and Rectifier STTH8R06D

Description
600V 8A Ultrafast Rectifier Diode TO-220AC Product overview: STTH8R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 8A Ultrafast Rectifier Diode TO-220AC Product overview: STTH8R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-STTH8R06D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-STTH8R06D
600V 8A Diode and Rectifier 280-STTH8R06D
600V 8A Ultrafast Rectifier Diode TO-220AC Product overview: STTH8R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06D can be used for catalog matching and distributor lookup.

600V 8A Ultrafast Rectifier Diode TO-220AC Product overview: STTH8R06D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06D can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STTH8R06D - 093044-STTH8R06D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8R06D
093044-STTH8R06D
Diodes, Rectifiers - Single - STTH8R06D 093044-STTH8R06D
Manufacturer: STMicroelectronics Win Source Part Number: 093044-STTH8R06D Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC ins Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-ETX0806-M3; QRT806_T0_00001; BYC10-600,127; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 093044-STTH8R06D
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC ins
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-ETX0806-M3; QRT806_T0_00001; BYC10-600,127;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - 497-2745-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-2745-5-ND
Single Diodes 497-2745-5-ND
Diode Standard 600V 8A Through Hole TO-220AC

Diode Standard 600V 8A Through Hole TO-220AC

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4858566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858566P
Schottky Diodes & Rectifiers 4858566P
Turbo2 rectifier STTH8R06D 8A 600V

Turbo2 rectifier STTH8R06D 8A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 4858566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858566
Schottky Diodes & Rectifiers 4858566
Turbo2 rectifier STTH8R06D 8A 600V

Turbo2 rectifier STTH8R06D 8A 600V

Supplier's Site
Schottky Diodes & Rectifiers - 1686133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686133
Schottky Diodes & Rectifiers 1686133
Turbo2 rectifier STTH8R06D 8A 600V

Turbo2 rectifier STTH8R06D 8A 600V

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
STTH8R06D
Rectifiers STTH8R06D
Rectifiers 8.0 Amp 600 Volt

Rectifiers 8.0 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8R06D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8R06D
Discrete Semiconductor Products - Diodes - Rectifiers STTH8R06D
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site
Single Diodes - STTH8R06D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH8R06D
Single Diodes STTH8R06D
DIODE GEN PURP 600V 8A TO220AC

DIODE GEN PURP 600V 8A TO220AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 280-STTH8R06D 093044-STTH8R06D 497-2745-5-ND 4858566P 4858566 STTH8R06D STTH8R06D STTH8R06D
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - STTH8R06D Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Rail/Tube TO-220; TO-220 TO-220; To-220ac TO-220AC TO-220 TO-220; TO-220-2
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data