The SZ1SMA33AT3G is a unidirectional transient voltage suppressor diode designed to protect voltage-sensitive components from high-energy transients in automotive applications. It is packaged in the DO-214AC surface-mount format with a working peak reverse voltage of 33 V, a breakdown voltage range of 36.7 V to 40.6 V at 1 mA, and a maximum clamping voltage of 53.3 V at 2.3 A. The device offers 400 W peak pulse power dissipation at 1 ms, a reverse leakage current of 2.5 μA at 33 V, and a response time typically under 1 ns. It is AEC-Q101 qualified, RoHS-compliant, and rated for operation from -65°C to 175°C.
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Trans Voltage Suppressor Diode, 400W, 33V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: SZ1SMA33AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA33AT3G can be used for catalog matching and distributor lookup.
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1119802-SZ1SMA33AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 375pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 53.3V
Peak Pulse Current(Ippm): 7.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
TVS DIODE, 400W, 33V, UNIDIR, SMA; Product Range:SZ1SMA Series; TVS Polarity:Unidirectio
TVS DIODE 33VWM 53.3VC SMA
TVS DIODE 33VWM 53.3VC SMA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1SMA33AT3G | 144-SZ1SMA33AT3G | F11520DKR-ND | 1119802-SZ1SMA33AT3G | 27AK1592 | SZ1SMA33AT3G | SZ1SMA33AT3G |
| Product Name | 400W in SMA Package | 400W 33V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SZ1SMA33AT3G | Tvs Diode, 400W, 33V, Unidir, Sma; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| PD | 400000 milliwatts | ||||||
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |