Littelfuse, Inc. 400W in SMA Package SZ1SMA5.0AT3G

Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet
Description
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W in SMA Package - SZ1SMA5.0AT3G - Littelfuse, Inc.
Rosemont, IL, United States
400W in SMA Package
SZ1SMA5.0AT3G
400W in SMA Package SZ1SMA5.0AT3G
The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

The SZ1SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1SMA series is supplied in cost-effective, highly reliable DO-214AC package and it is ideal for use in automotive electronic applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range −5V to 170V for uni-directional and 10 V to 78 V for bi-directional Standard Zener Breakdown Voltage Range −11.1 V to 95.83 V for bi-directional, 6.4 V to 209 V for uni-directional Peak Power − 400 W @ 1 ms ESD protection of data lines in accordance with IEC 61000-4-2 30kV(Air), 30kV (Contact) ESD Rating of Class 3 (> 16 kV) per Human Body Model Response Time is Typically Flat Handling Surface for Accurate Placement Package Design for Top Slide or Bottom Circuit VBR @TJ= VBR@25°C x (1+αT x (TJ - 25)) (αT: Temperature Coefficient)

Supplier's Site Datasheet
400W 5V TVS Protection Diode - 144-SZ1SMA5.0AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 5V TVS Protection Diode
144-SZ1SMA5.0AT3G
400W 5V TVS Protection Diode 144-SZ1SMA5.0AT3G
TVS Diode, 400W, 5V, Unidirectional, Silicon, SMA Product overview: SZ1SMA5.0AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA5.0AT3G can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 5V, Unidirectional, Silicon, SMA Product overview: SZ1SMA5.0AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1SMA5.0AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1SMA5.0AT3G - 935809-SZ1SMA5.0AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1SMA5.0AT3G
935809-SZ1SMA5.0AT3G
TVS - TVS - Diodes - SZ1SMA5.0AT3G 935809-SZ1SMA5.0AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 935809-SZ1SMA5.0AT3G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0080 Other Part Number: F11528TR, SZ1SMA5.0AT3G-ND, F11528CT, F11528DKR, -SZ1SMA5.0AT3G

Manufacturer: Littelfuse Inc.
Win Source Part Number: 935809-SZ1SMA5.0AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: F11528TR, SZ1SMA5.0AT3G-ND, F11528CT, F11528DKR, -SZ1SMA5.0AT3G

Buy Now Datasheet
TVS Diodes - F11528CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11528CT-ND
TVS Diodes F11528CT-ND
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11528DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11528DKR-ND
TVS Diodes F11528DKR-ND
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
TVS Diodes - F11528TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11528TR-ND
TVS Diodes F11528TR-ND
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1SMA5.0AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1SMA5.0AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1SMA5.0AT3G
TVS DIODE 5VWM 9.2VC SMA

TVS DIODE 5VWM 9.2VC SMA

Supplier's Site
TVS Diodes SZ1SMA5.0AT3G
TVS DIODE 5VWM 9.2VC SMA

TVS DIODE 5VWM 9.2VC SMA

Supplier's Site Datasheet
Tvs Diode, Unidir, 5V, Do-214Ac Rohs Compliant Littelfuse - 67AH3268 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 5V, Do-214Ac Rohs Compliant Littelfuse
67AH3268
Tvs Diode, Unidir, 5V, Do-214Ac Rohs Compliant Littelfuse 67AH3268
TVS DIODE, UNIDIR, 5V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 5V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site
Zen Tvs 400W 5V Uni Do-214Ac Tr13 / Tr Rohs Compliant Littelfuse - 51AK5733 - Newark, An Avnet Company
Chicago, IL, United States
Zen Tvs 400W 5V Uni Do-214Ac Tr13 / Tr Rohs Compliant Littelfuse
51AK5733
Zen Tvs 400W 5V Uni Do-214Ac Tr13 / Tr Rohs Compliant Littelfuse 51AK5733
Zen TVS 400W 5V UNI DO-214AC TR13 / TR RoHS Compliant: Yes

Zen TVS 400W 5V UNI DO-214AC TR13 / TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1SMA5.0AT3G 144-SZ1SMA5.0AT3G 935809-SZ1SMA5.0AT3G F11528CT-ND SZ1SMA5.0AT3G SZ1SMA5.0AT3G 67AH3268
Product Name 400W in SMA Package 400W 5V TVS Protection Diode TVS - TVS - Diodes - SZ1SMA5.0AT3G TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 5V, Do-214Ac Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
PD 400000 milliwatts
Configuration Single Single
Package SMA; SMA SMA; DO-214AC, SMA SMA; SMA SMA; DO-214AC, SMA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1697450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C27J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details