Diode Standard 600V 5A Through Hole TO-220FPAC
Manufacturer: STMicroelectronics
Win Source Part Number: 054035-STTH5R06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 5A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FPAC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
5A 600V Ultrafast Rectifier Diode TO-220 Product overview: STTH5R06FP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH5R06FP can be used for catalog matching and distributor lookup.
Diode Ultra Fast Rectifier 600V 5A
Diode Ultra Fast Rectifier 600V 5A
DIODE, ULTRAFAST, 5A; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE GEN PURP 600V 5A TO220FPAC
DIODE GEN PURP 600V 5A TO220FPAC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 497-3249-5-ND | 054035-STTH5R06FP | 280-STTH5R06FP | 7146932 | 26M3790 | STTH5R06FP | STTH5R06FP | STTH5R06FP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - STTH5R06FP | 5A 600V TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Diode, Ultrafast, 5A; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 2.9 volts | 1.4 volts | 2.9 volts | 2.9 volts | ||||
| VR | 600 volts | 600 volts | 600 volts | |||||
| IR | 0.0200 mA | 0.0200 mA |