Manufacturer: STMicroelectronics
Win Source Part Number: 795824-STTH8T06DI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -40°C ~ 175°C
Family Name: STTH8T06
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC ins
Voltage - Forward (Vf) (Maximum) @ If: 2.95V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): DSR8V600-G; UH8JT-E3/4W; RFV8TG6S; DSR8U600-G;
Introduction Date: October 16, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Diode Standard 600V 8A Through Hole TO-220AC ins
DIODE GP 600V 8A TO220AC INS
DIODE GP 600V 8A TO220AC INS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 795824-STTH8T06DI | 497-13445-ND | 48W6984 | STTH8T06DI | STTH8T06DI |
| Product Name | Diodes, Rectifiers - Single - STTH8T06DI | Single Diodes | Rectifier Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 2.95 volts | 2.95 volts | 2.95 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.0100 mA | 0.0100 mA |