STMicroelectronics, Inc. Diodes, Rectifiers - Single - STTH8R06G-TR STTH8R06G-TR

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STTH8R06G-TR - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 8A, 600V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STTH8R06G-TR - 031588-STTH8R06G-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STTH8R06G-TR
031588-STTH8R06G-TR
Diodes, Rectifiers - Single - STTH8R06G-TR 031588-STTH8R06G-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031588-STTH8R06G-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 30μA @ 600V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031588-STTH8R06G-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.9V @ 8A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 30μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 8A Diode and Rectifier
280-STTH8R06G-TR
600V 8A Diode and Rectifier 280-STTH8R06G-TR
600V 8A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH8R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06G-TR can be used for catalog matching and distributor lookup.

600V 8A Ultrafast Rectifier Diode, D2PAK, SM Product overview: STTH8R06G-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STTH8R06G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - 497-5232-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5232-2-ND
Single Diodes 497-5232-2-ND
Diode Standard 600V 8A Surface Mount D2PAK

Diode Standard 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-5232-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5232-1-ND
Single Diodes 497-5232-1-ND
Diode Standard 600V 8A Surface Mount D2PAK

Diode Standard 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Single Diodes - 497-5232-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-5232-6-ND
Single Diodes 497-5232-6-ND
Diode Standard 600V 8A Surface Mount D2PAK

Diode Standard 600V 8A Surface Mount D2PAK

Buy Now Datasheet
Diode, Rectifier Ultrafast, 8A D2Pak; Repetitive Peak Reverse Voltage Stmicroelectronics - 51R7464 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier Ultrafast, 8A D2Pak; Repetitive Peak Reverse Voltage Stmicroelectronics
51R7464
Diode, Rectifier Ultrafast, 8A D2Pak; Repetitive Peak Reverse Voltage Stmicroelectronics 51R7464
DIODE, RECTIFIER ULTRAFAST, 8A D2PAK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.9V; Reverse Recovery Time:45ns; Forward Surge Current:80A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, RECTIFIER ULTRAFAST, 8A D2PAK; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:2.9V; Reverse Recovery Time:45ns; Forward Surge Current:80A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 57P2518 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P2518
Rectifier Stmicroelectronics 57P2518
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STTH8R06G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STTH8R06G-TR
Discrete Semiconductor Products - Diodes - Rectifiers STTH8R06G-TR
DIODE GEN PURP 600V 8A D2PAK

DIODE GEN PURP 600V 8A D2PAK

Supplier's Site
Single Diodes - STTH8R06G-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STTH8R06G-TR
Single Diodes STTH8R06G-TR
DIODE GEN PURP 600V 8A D2PAK

DIODE GEN PURP 600V 8A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
STTH8R06G-TR
Rectifiers STTH8R06G-TR
Rectifiers 8.0 Amp 600 Volt

Rectifiers 8.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number STTH8R06G-TR 031588-STTH8R06G-TR 280-STTH8R06G-TR 497-5232-2-ND 51R7464 57P2518 STTH8R06G-TR STTH8R06G-TR STTH8R06G-TR
Product Name Diodes, Rectifiers - Single - STTH8R06G-TR 600V 8A Diode and Rectifier Single Diodes Diode, Rectifier Ultrafast, 8A D2Pak; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifiers
Package D2PAK; D2PAK Tape and Reel D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2-PAK
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 2.9 volts 2.9 volts 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data