Manufacturer: STMicroelectronics
Win Source Part Number: 212412-STTH60L06CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.55V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSEK60-06A; SUR83060PTG; VF30C60C; STTH60L06CW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-247-3
600 V, 60 A dual TO-247 Low Drop Ultrafast Diode Product overview: STTH60L06CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600 V, 60 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 600 V, 60 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH60L06CW can be used for catalog matching and distributor lookup.
RECTIFIER DIODE, DUAL COMMON CATHODE, 600 V, 80 A, 1.78 V, 90 NS, 210 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY GP 600V 40A TO247-3
DIODE ARRAY GP 600V 40A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 212412-STTH60L06CW | 497-3790-5-ND | 286-STTH60L06CW | 32255745 | STTH60L06CW | STTH60L06CW | STTH60L06CW |
| Product Name | Diodes, Rectifiers - Arrays - STTH60L06CW | Diode Arrays | Dual 600 V 60 A Diode and Rectifier | Diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode Arrays |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.55 volts | 1.55 volts | 1.55 volts | ||||
| VR | 600 volts | 600 volts | |||||
| IR | 0.0250 mA | 0.0250 mA |