onsemi Variable Capacitance (Varicaps, Varactors) SVC383T-TL-E

Description
Varactors 1 Pair Common Cathode 33V Surface Mount 3-CPH
Request a Quote Datasheet
Description
Varactors 1 Pair Common Cathode 33V Surface Mount 3-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - 869-1202-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
869-1202-2-ND
Variable Capacitance (Varicaps, Varactors) 869-1202-2-ND
Varactors 1 Pair Common Cathode 33V Surface Mount 3-CPH

Varactors 1 Pair Common Cathode 33V Surface Mount 3-CPH

Buy Now Datasheet
Singapore, Singapore
33V Diode and Rectifier
282-SVC383T-TL-E
33V Diode and Rectifier 282-SVC383T-TL-E
DIODE VARACTOR 33V CPH3 Product overview: SVC383T-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 33V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC383T-TL-E can be used for catalog matching and distributor lookup.

DIODE VARACTOR 33V CPH3 Product overview: SVC383T-TL-E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 33V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SVC383T-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - SVC383T-TL-E - 727334-SVC383T-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SVC383T-TL-E
727334-SVC383T-TL-E
Variable Capacitance Diodes (Varicaps, Varactors) - SVC383T-TL-E 727334-SVC383T-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 727334-SVC383T-TL-E Packaging: Reel Mounting Style: SMD Diode Type: 1 Pair Common Cathode Capacitance Ratio: 24.5 Capacitance Ratio Condition: C1/C6.5 Categories: Discrete Semiconductor Products Supplier Device Package: 3-CPH Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Package: SC-96 Voltage - Peak Reverse (Maximum): 33V Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: SVC383 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 27pF at 6.5V, 1MHz Q at Vr, F: 200 at 1V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 727334-SVC383T-TL-E
Packaging: Reel
Mounting Style: SMD
Diode Type: 1 Pair Common Cathode
Capacitance Ratio: 24.5
Capacitance Ratio Condition: C1/C6.5
Categories: Discrete Semiconductor Products
Supplier Device Package: 3-CPH
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Package: SC-96
Voltage - Peak Reverse (Maximum): 33V
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: SVC383
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 27pF at 6.5V, 1MHz
Q at Vr, F: 200 at 1V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SVC383T-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SVC383T-TL-E
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SVC383T-TL-E
DIODE VARACTOR 33V CPH3

DIODE VARACTOR 33V CPH3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number 869-1202-2-ND 282-SVC383T-TL-E 727334-SVC383T-TL-E SVC383T-TL-E
Product Name Variable Capacitance (Varicaps, Varactors) 33V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - SVC383T-TL-E Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SC-96 Cut Tape 3-CPH
CT 27 pF 27 pF
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N5806 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Diodes, Rectifiers - Arrays - 48CTQ060STRRPBF - 1128814-48CTQ060STRRPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers