Win Source Part Number: 1008287-STTH60AC06CW
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 30 A
Reverse Recovery Time (trr): 70 ns
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -1138-STTH60AC06CWL,
Base Product Number: STTH60
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3
RECTIFIER, 60A, 600V, TO-247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
DIODE ARRAY GP 600V 30A TO247
Rectifiers Turbo 2 ultrafast high voltage rectifier
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1008287-STTH60AC06CWL | 497-15571-5-ND | STTH60AC06CWL | 79Y9474 | STTH60AC06CWL | STTH60AC06CWL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Diode Arrays | Rectifier, 60A, 600V, To-247; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.75 volts | 1.75 volts | 2 volts | 1.75 volts | ||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| Tj | 175 C (347 F) | 175 C (347 F) |