Littelfuse, Inc. Zener Transient Voltage Suppressor, 1500 Watt Peak Power SZ1.5SMC56AT3G

Description
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Request a Quote Datasheet
Description
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Transient Voltage Suppressor, 1500 Watt Peak Power - SZ1.5SMC56AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Zener Transient Voltage Suppressor, 1500 Watt Peak Power
SZ1.5SMC56AT3G
Zener Transient Voltage Suppressor, 1500 Watt Peak Power SZ1.5SMC56AT3G
The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns

The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns

Supplier's Site Datasheet
TVS - TVS - Diodes - SZ1.5SMC56AT3G - 898727-SZ1.5SMC56AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZ1.5SMC56AT3G
898727-SZ1.5SMC56AT3G
TVS - TVS - Diodes - SZ1.5SMC56AT3G 898727-SZ1.5SMC56AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 898727-SZ1.5SMC56AT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: SMC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.10.0080 Other Part Number: -SZ1.5SMC56AT3G, F11498TR, SZ1.5SMC56AT3G-ND, F11498DKR, F11498CT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 898727-SZ1.5SMC56AT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.10.0080
Other Part Number: -SZ1.5SMC56AT3G, F11498TR, SZ1.5SMC56AT3G-ND, F11498DKR, F11498CT

Buy Now Datasheet
TVS Protection Diode - 144-SZ1.5SMC56AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SZ1.5SMC56AT3G
TVS Protection Diode 144-SZ1.5SMC56AT3G
Trans Voltage Suppressor Diode, Product overview: SZ1.5SMC56AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1.5SMC56AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SZ1.5SMC56AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1.5SMC56AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F11498TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11498TR-ND
TVS Diodes F11498TR-ND
77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC

77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - F11498CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11498CT-ND
TVS Diodes F11498CT-ND
77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC

77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - F11498DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F11498DKR-ND
TVS Diodes F11498DKR-ND
77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC

77V Clamp 19.5A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS DIODE 47.8V 77V SMC - 461-SZ1.5SMC56AT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 47.8V 77V SMC
461-SZ1.5SMC56AT3G
TVS DIODE 47.8V 77V SMC 461-SZ1.5SMC56AT3G
TVS DIODE 47.8V 77V SMC

TVS DIODE 47.8V 77V SMC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZ1.5SMC56AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZ1.5SMC56AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZ1.5SMC56AT3G
TVS DIODE 47.8VWM 77VC SMC

TVS DIODE 47.8VWM 77VC SMC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZ1.5SMC56AT3G 898727-SZ1.5SMC56AT3G 144-SZ1.5SMC56AT3G F11498TR-ND 461-SZ1.5SMC56AT3G SZ1.5SMC56AT3G
Product Name Zener Transient Voltage Suppressor, 1500 Watt Peak Power TVS - TVS - Diodes - SZ1.5SMC56AT3G TVS Protection Diode TVS Diodes TVS DIODE 47.8V 77V SMC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
PD 1.50E6 milliwatts
Package SMC DO-214AB, SMC DO-214AB, SMC SMC
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data