The SZ1.5SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SZ1.5SMC series is supplied in the exclusive, cost-effective, highly reliable Littelfuse package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Zener Transient Overvoltage Suppressors Working Peak Reverse Voltage Range − 5.8 V to 77.8 V Standard Zener Breakdown Voltage Range − 6.45 V to 95.5V Peak Power rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 kV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 μA Above 10 V Recognized to UL 497B as an Isolated Loop Circuit Protector Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns
TVS Diode, 1500W, 5.8V VRWM, Unidirectional, Silicon Product overview: SZ1.5SMC6.8AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZ1.5SMC6.8AT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 801329-SZ1.5SMC6.8AT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Current - Peak Pulse (10/1000μs): 143A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 10.5V
10.5V Clamp 143A Ipp Tvs Diode Surface Mount SMC
10.5V Clamp 143A Ipp Tvs Diode Surface Mount SMC
10.5V Clamp 143A Ipp Tvs Diode Surface Mount SMC
TVS DIODE, 1.5KW, 5.8V, UNIDIR, SMC; Product Range:SZ1.5SMC Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 10.5VC SMC
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZ1.5SMC6.8AT3G | 144-SZ1.5SMC6.8AT3G | 801329-SZ1.5SMC6.8AT3G | F11499DKR-ND | 27AK1583 | SZ1.5SMC6.8AT3G |
| Product Name | Zener Transient Voltage Suppressor, 1500 Watt Peak Power | 1500W 5.8V TVS Protection Diode | TVS - TVS - Diodes - SZ1.5SMC6.8AT3G | TVS Diodes | Tvs Diode, 1.5Kw, 5.8V, Unidir, Smc; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| PD | 1.50E6 milliwatts | |||||
| Configuration | Single | Single | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | SMC |