Diode Array 2 Independent Standard 200V 4A Surface Mount, Wettable Flank 8-PowerVDFN
Manufacturer: STMicroelectronics
Win Source Part Number: 935653-STTH8L02DDJFY
Series: Automotive, AEC-Q101, ECOPACK®2
Features: Diode Array 2 Independent Standard 200 V 4A Surface Mount, Wettable Flank 8-PowerVDFN
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: 8-PowerVDFN
Mounting: Surface Mount, Wettable Flank
Part Status: Obsolete
Family Name: STTH8L02
Categories: Discrete Semiconductor Products
Case / Package: PowerFlat™ (5x6) Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17594-6, 497-17594-1, 497-17594-2
Automotive 200 V, 8 A Low Drop Ultrafast Diode Product overview: STTH8L02DDJFY-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200 V, 8 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 200 V, 8 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STTH8L02DDJFY-TR
DIODE ARRAY GP 200V 4A PWRFLAT
Rectifiers Automotive ultrafast rectifiers
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-17594-2-ND | 935653-STTH8L02DDJFY-TR | 286-STTH8L02DDJFY-TR | STTH8L02DDJFY-TR | STTH8L02DDJFY-TR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STTH8L02DDJFY-TR | Automotive 200 V 8 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | |||
| Package | 8-PowerVDFN | PowerFlat™ (5x6) Dual | PowerFLAT-8 | ||
| Diode Type | Diode Array 2 Independent Standard 200 V 4A Surface Mount, Wettable Flank 8-PowerVDFN |